The 556 series of high intensity LEDs from Dialight are designed for use in a variety of applications such as instrument panels, safety equipment, vending machines and display lighting. This series of panel mount indicators incorporate both InGaN and AlInGaP technologies which offers higher intensities.
Daylight viewable. AC or DC voltage ranges available. Tamper-proof / Designed for high durability. Long life up to 100k hours. Uniform illumination. Low profile flat or wide angle domed options available. Water-tight seal
Voltage Rating = 24 V dc
Light Output Colour = Blue
Mounting Hole Size = 25.4mm
Length = 46.23 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Screw
Bezel Style = Recessed
Bezel Colour = Silver
IP Rating = IP66
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8907195 |