12.7mm low profile style robust stainless steel housing for operation in harsh environments. 7mm Coloured diffused polycarbonate lens. Ingress protection to IP67. Sunlight viewable. Fully internally potted. Shock and vibration resistant. 0.11 inch (2.8x0.5mm) terminals
Voltage Rating = 12 V dc
Light Output Colour = Green
Mounting Hole Size = 8.1mm
Lamp Size = 7 mm
Length = 36.9 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Low Profile
Bezel Colour = Metallic (Stainless Steel)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3514265 |