Vandal resistant. Low profile style. 7mm coloured diffused polycarbonate lens. Ingress protection to IP67. 12mm bezel robust stainless steel housing for operation in harsh environments. Sunlight readable. Fully internally potted. Shock and vibration resistant. Crimp available separately
Voltage Rating = 24 V dc
Light Output Colour = Yellow
Mounting Hole Size = 6.1mm
Lamp Size = 7 mm
Length = 24 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Flush
Bezel Colour = Metallic (Stainless Steel)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3514209 |