Robust stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67
Voltage Rating = 12 - 28 V ac/dc
Light Output Colour = Yellow
Mounting Hole Size = 8.1mm
Lamp Size = 7 mm
Length = 31.9 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Low Profile
Bezel Colour = Metallic (Stainless Steel)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 469872 |