Dialight 507 series cartridge filament panel mount indicators. The 507 series are available with either stovepipe or cylindrical lens caps, in a variety of colours and voltage to suit a wide range of applications.
Stovepipe or cylindrical lens caps. Bi-pin terminals
Voltage Rating = 105 - 125 V ac/dc
Light Output Colour = Amber
Mounting Hole Size = 9.53mm
Lamp Size = 7.11 mm
Length = 31.74 mm
Type = Panel Mount
Lamp Type = Neon
Termination Type = Lead Pins
Bezel Style = Prominent
Bezel Colour = Clear
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8906717 |