VCC 3990A series panel mount LED Indicators feature a wide variety of lenses, colours, voltage and bezel variations that make this series suitable for a wide range of applications. The 3990A series are press-fit mounted in an 5.5 mm mounting hole.
White nylon housing. Polycarbonate lens. Pre-wired leads. Snap-fit mounted
Voltage Rating = 3 V
Light Output Colour = Yellow
Length = 19.56 mm
Intensity = 6.3 mcd
Current Rating = 10 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8896922 |