RS Components, Ltd. 5108519

Description
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the two integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20 mA. Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 16mm Lamp Size = 22 mm Type = Panel Mount Lamp Type = LED Bezel Style = Prominent Intensity = 3000 x 2 mcd Current Rating = 20 mA
Request a Quote
Description
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the two integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20 mA. Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 16mm Lamp Size = 22 mm Type = Panel Mount Lamp Type = LED Bezel Style = Prominent Intensity = 3000 x 2 mcd Current Rating = 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5108519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the two integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20 mA. Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 16mm Lamp Size = 22 mm Type = Panel Mount Lamp Type = LED Bezel Style = Prominent Intensity = 3000 x 2 mcd Current Rating = 20 mA

Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the two integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20 mA.
Voltage Rating = 24 V ac/dc
Light Output Colour = Red
Mounting Hole Size = 16mm
Lamp Size = 22 mm
Type = Panel Mount
Lamp Type = LED
Bezel Style = Prominent
Intensity = 3000 x 2 mcd
Current Rating = 20 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 5108519
Unlock Full Specs
to access all available technical data

Similar Products

 - 204388 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116557 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204495 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329140 - RS Components, Ltd.
RS Components, Ltd.
View Details