The 557 series of LED panel mount indicators from Dialight are suitable for a wide range of applications such as electronic instrument panels, safety applications, vending machines and many more.
Features:. RoHS Compliant. Daylight Viewable. Tamper-proof / Designed for high durability. Long life, up to 100k hours . Uniform illumination. Low profile flat lens design
Voltage Rating = 12 V dc
Light Output Colour = Green
Mounting Hole Size = 17.78mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Low Profile
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8901516 |