RS Components, Ltd. 5072498

Description
Large 16mm coloured diffused flat lens. 19mm Bright chrome metallised bezel. 12-14 and 24-28Vd.c. types. 110 (2.8x0.5mm) terminals. Sealed to IP67. Operating Temperature Range: -30 to +70°C. Viewing Angle: 180°. Mounting Hole Size: 16mm to 16.2mm Dia. Voltage Rating = 24 - 28 V Light Output Colour = Red/Green Mounting Hole Size = 14.5mm Lamp Size = 16 mm Length = 34.4 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
Large 16mm coloured diffused flat lens. 19mm Bright chrome metallised bezel. 12-14 and 24-28Vd.c. types. 110 (2.8x0.5mm) terminals. Sealed to IP67. Operating Temperature Range: -30 to +70°C. Viewing Angle: 180°. Mounting Hole Size: 16mm to 16.2mm Dia. Voltage Rating = 24 - 28 V Light Output Colour = Red/Green Mounting Hole Size = 14.5mm Lamp Size = 16 mm Length = 34.4 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5072498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Large 16mm coloured diffused flat lens. 19mm Bright chrome metallised bezel. 12-14 and 24-28Vd.c. types. 110 (2.8x0.5mm) terminals. Sealed to IP67. Operating Temperature Range: -30 to +70°C. Viewing Angle: 180°. Mounting Hole Size: 16mm to 16.2mm Dia. Voltage Rating = 24 - 28 V Light Output Colour = Red/Green Mounting Hole Size = 14.5mm Lamp Size = 16 mm Length = 34.4 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Chrome

Large 16mm coloured diffused flat lens. 19mm Bright chrome metallised bezel. 12-14 and 24-28Vd.c. types. 110 (2.8x0.5mm) terminals. Sealed to IP67. Operating Temperature Range: -30 to +70°C. Viewing Angle: 180°. Mounting Hole Size: 16mm to 16.2mm Dia.
Voltage Rating = 24 - 28 V
Light Output Colour = Red/Green
Mounting Hole Size = 14.5mm
Lamp Size = 16 mm
Length = 34.4 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Tab
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 5072498
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329139 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205426 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302270 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205690 - RS Components, Ltd.
RS Components, Ltd.
View Details