Dialights 558 series LED panel mount indicator is available with a variety of LEDs including AlInGaP and InGaN technology for high brightness applications, bicolour and integral resistors. These indicators are designed for a variety of applications such as: fan tray assemblies, datacentre infrastructure, networking equipment, electronic test & measurement instruments, communications testing equipment, process controls, automation, medical equipment & handheld devices.
RoHS compliant. Long life - typically 100K hours. Low power consumption - uses up to 90% less energy than an incandescent indicator . Front panel snap-in mounting requires no additional hardware . No heat generated . Resistant to shock & vibration . Termination - straight terminals for wire wrapping or lead wire for soldering or optional terminals
Voltage Rating = 3.3 V
Light Output Colour = Blue
Mounting Hole Size = 3.94 - 4.01mm
Lamp Size = 3 mm
Length = 12.85 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8901800 |