All products are sealed to IP67, have a mounting hole of 12.7mm, life expectancy of 90000 hours and are supplied with sealing washer, fixing nut and lock washer.
9.9mm High contrast smoked polycarbonate lens. 17mm bezel, bright nickel plated brass housing. Sunlight viewable. Fully internally potted. 110 (2.8mm) terminals (0.5mm thick)
Voltage Rating = 110 V ac
Light Output Colour = White
Mounting Hole Size = 12.7mm
Lamp Size = 10 mm
Length = 33 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Metallic (Bright Nickel)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3107003 |