VCC 32/35 Series Panel Mount Indicators feature a wide variety of lenses, colours, voltage and bezel variations that make this series suitable for a wide range of applications. The 32/35 series are press-fit mounted in a 13 mm mounting hole, with either circular or square bezels available.
Polycarbonate lens. Nickel plated brass bezel. Quick connect terminals or pre-wired leads
Voltage Rating = 14 V
Light Output Colour = Red
Length = 23.81 mm
Current Rating = 100 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8897180 |