RS Components, Ltd. Datasheets for Purge Controllers and Indicators
Purge controllers and purge indicators are used to regulate and monitor hazardous environments within enclosures.
Purge Controllers and Indicators: Learn more
| Product Name | Notes |
|---|---|
| 10mm coloured diffused domed lens. 17mm bezel black anodised aluminium housing. Sealed to IP67. Fully internally potted. Shock and vibration resistant. Body designed to prevent rotation. Life Expectancy: 90000 Hours. | |
| 10mm coloured diffused polycarbonate lens and body. Optional chrome or white moulded bezel, both supplied. The white bezel should also be used to hold the indicator firmly from the rear... | |
| 10mm tinted diffused domed lens. Black anodised aluminium housing. IP67 rated. Fully internally potted. Shock and vibration resistant. Body designed to prevent rotation. 0.11in. (2.8 x 0.5mm) terminals. 6mm length... | |
| 11.5mm coloured diffused polycarbonate lens. Bright chrome bezel supplied for optional use. Push fit mounting. 0.25in. (6.3 x 0.8mm) terminals Voltage Rating = 240 V Light Output Colour = Amber... | |
| 11.5mm coloured diffused polycarbonate lens. Bright chrome bezel supplied for optional use. Push fit mounting. 0.25in. (6.3 x 0.8mm) terminals Voltage Rating = 240 V Light Output Colour = Green... | |
| 11.5mm coloured diffused polycarbonate lens. Bright chrome bezel supplied for optional use. Push fit mounting. 0.25in. (6.3 x 0.8mm) terminals Voltage Rating = 240 V Light Output Colour = Red... | |
| 12.5mm clip-on coloured diffused polycarbonate lens. Low profile lens. Snap-in fixing, no additional hardware required. 230V types suitable for 200-250Va.c. supplies Voltage Rating = 240 V Light Output Colour =... | |
| 20mm coloured diffused domed lens. Black anodised aluminium housing. Mounting hole size: 25.4mm dia. 34.5mm dia. Recessed style bezel. Sealed to IP67. Fully internally potted. Shock and vibration resistant. M3... | |
| 3mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Wire terminations. Sealed to IP67 Voltage Rating = 2 V dc Light Output Colour = Blue Mounting Hole Size = 6mm... | |
| 3mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Wire terminations. Sealed to IP67 Voltage Rating = 2 V dc Light Output Colour = Green Mounting Hole Size = 6mm... | |
| 3mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Wire terminations. Sealed to IP67 Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 6mm... | |
| 3mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Wire terminations. Sealed to IP67 Voltage Rating = 2 V dc Light Output Colour = White Mounting Hole Size = 6mm... | |
| 3mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Wire terminations. Sealed to IP67 Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 6mm... | |
| 5.1mm high contrast smoked polycarbonate lens. 9mm low profile bezel black anodised aluminium housing. Sealed to IP67. Sunlight viewable. Fully internally potted. Shock and vibration resistant. Crimp available separately (stock... | |
| 5mm colour tinted transparent lens. 11mm recessed or prominent style bezel. Bright satin or black chrome plated brass housing. Solder tags Voltage Rating = 12 V dc Light Output Colour... | |
| 5mm colour tinted transparent lens. 11mm recessed or prominent style bezel. Bright satin or black chrome plated brass housing. Solder tags Voltage Rating = 24 V dc Light Output Colour... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 12 V dc Light Output Colour = Blue Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 12 V dc Light Output Colour = Green Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 12 V dc Light Output Colour = Red/Green/Yellow Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 12 V dc Light Output Colour = White Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 12 V dc Light Output Colour = Yellow Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 220 V ac Light Output Colour = Blue Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 220 V ac Light Output Colour = Green Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 220 V ac Light Output Colour = Red Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 220 V ac Light Output Colour = White Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 220 V ac Light Output Colour = Yellow Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = Green Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = Red/Green/Yellow Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = White Mounting Hole Size =... | |
| 5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = Yellow Mounting Hole Size =... | |
| 6mm mounting. Plastic housing. Range of LED colours. Sealed to IP67. Solder pins or wire terminations. Diffused lens Voltage Rating = 8 - 48 V ac/dc Light Output Colour =... | |
| 7.5mm Domed polycarbonate fresnel lens. Nickel-plated body. Mounting Hole Size: 6.5mm Dia. Light Output Colour = Green Mounting Hole Size = 6.5mm Lamp Size = 7.5 mm Length = 14.5... | |
| 7.5mm Domed polycarbonate fresnel lens. Nickel-plated body. Mounting Hole Size: 6.5mm Dia. Light Output Colour = Red Mounting Hole Size = 6.5mm Lamp Size = 7.5 mm Length = 14.5... | |
| 7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 125V type suitable for 110-125V a.c. 250V types suitable for 200-250V a.c. Opal lens illuminates orange. Average life expectancy 10000 hours... | |
| 7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 6, 14 or 28V types. Filament life expectancy - 5000 hours (except 6V types - 20000 hours) Voltage Rating = 14... | |
| 7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 6, 14 or 28V types. Filament life expectancy - 5000 hours (except 6V types - 20000 hours) Voltage Rating = 28... | |
| 7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 6, 14 or 28V types. Filament life expectancy - 5000 hours (except 6V types - 20000 hours) Voltage Rating = 6... | |
| 7mm High contrast smoked polycarbonate lens. 11.5mm bezel low profile black anodised aluminium housing. Sunlight viewable. Fully internally potted. Shock and vibration resistant. D shaped mounting to prevent rotation. 0.11in. | |
| 7mm high contrast smoked polycarbonate lens. Low profile black anodised aluminium housing. IP67 rated. Fully internally potted. Shock and vibration resistant. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals. | |
| 8mm recessed LED, green 2.1Vdc wires - Indicators & Indicator Components - Indicators | |
| 8mm recessed panel LED, blue 4Vdc pins - Indicators & Indicator Components - Indicators | |
| 8mm recessed panel LED, blue 4Vdc wires - Indicators & Indicator Components - Indicators | |
| 8mm recessed panel LED, HE red 2Vdc pins - Indicators & Indicator Components - Indicators | |
| 8mm recessed panel LED, red 2.1Vdc pins - Indicators & Indicator Components - Indicators | |
| 8mm recessed panel LED, red 2.1Vdc wires - Indicators & Indicator Components - Indicators | |
| 8mm recessed panel LED, yellow 2Vdc pins - Indicators & Indicator Components - Indicators | |
| 8mm recessed panel LED,green 2.1Vdc pins - Indicators & Indicator Components - Indicators | |
| 8mm recessed panel LED,HE red 2Vdc wires - Indicators & Indicator Components - Indicators | |
| 8mm recessed panel LED,yellow 2Vdc wires - Indicators & Indicator Components - Indicators | |
| 9.91mm coloured diffused polycarbonate lens. 11.43mm recessed style has a chrome plated brass bezel. Snap-in fixing, requires no additional hardware. Anode marked on body. Solder tags Voltage Rating = 24... | |
| 9.9mm mounting. Plastic housing. Range of LED colours. Sealed to IP67. Solder pins or wire terminations. Diffused lens Voltage Rating = 8 - 48 V ac/dc Light Output Colour =... | |
| All products are sealed to IP67, have a mounting hole of 12.7mm, life expectancy of 90000 hours and are supplied with sealing washer, fixing nut and lock washer. 10mm coloured... | |
| All products are sealed to IP67, have a mounting hole of 12.7mm, life expectancy of 90000 hours and are supplied with sealing washer, fixing nut and lock washer. Anode red... | |
| Anode red lead, Cathode black lead, Test blue lead. Professional LED panel indicator. Test negative lamp test facility. 10mm coloured diffused epoxy lens. Sealed to IP67. 17mm bezel black anodised... | |
| Black anodised aluminium housing. 180° viewing angle. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour =... | |
| Black anodised aluminium housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Green Mounting Hole Size =... | |
| Black anodised aluminium housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size =... | |
| Black anodised aluminium housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = White Mounting Hole Size =... | |
| Black anodised aluminium housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Blue Mounting Hole... | |
| Black anodised aluminium housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Green Mounting Hole... | |
| Black anodised aluminium housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Red Mounting Hole... | |
| Black anodised aluminium housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = White Mounting Hole... | |
| Black anodised aluminium housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Yellow Mounting Hole... | |
| BN-5640-1-R - Indicators & Indicator Components - Indicators | |
| BN-5701-1-G - Indicators & Indicator Components - Indicators | |
| BN-60-1-G - Indicators & Indicator Components - Indicators | |
| BN-60-1-R - Indicators & Indicator Components - Indicators | |
| Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush black chrome bezel. The body features wire termination and is sealed to... | |
| Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush bright chrome bezel. The body features flying lead termination and is sealed... | |
| Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The body features lead pin termination and is sealed to... | |
| Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The body features wire termination and is sealed to an... | |
| Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The indicator is sealed to an ingress protection of IP67,... | |
| Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a flush black chrome bezel. The body features solder lug terminals and is sealed... | |
| Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The body features convenient solder lug terminals and is sealed... | |
| DB-1-N-CHG - Indicators & Indicator Components - Indicators | |
| DB-1-N-CHR - Indicators & Indicator Components - Indicators | |
| DB-10-T-CHG - Indicators & Indicator Components - Indicators | |
| DB-10-T-CHR - Indicators & Indicator Components - Indicators | |
| DB-2-N-CHG - Indicators & Indicator Components - Indicators | |
| DB-2-N-CHR - Indicators & Indicator Components - Indicators | |
| DB-9-T-CHG - Indicators & Indicator Components - Indicators | |
| DB-9-T-CHR - Indicators & Indicator Components - Indicators | |
| Dialight 605 series snap-in LED panel mount indicators have a chrome plated brass finish with a recessed or protruded LED. The 605 series has a long life expectancy and low... | |
| Dialight 606 series LED panel mount indicators have a chrome plated brass finish with a recessed or protruded LED. The 606 series has a long life expectancy and low power... | |
| Dialight 607 series LED panel mount indicators have a chrome plated brass or polycarbonate finish with a recessed or protruded LED. The 607 series has a long life expectancy and... | |
| Dialight 608 series LED panel mount indicators have a polycarbonate finish with a domed or flush LED. The 608 series has a long life expectancy and low power consumption that... | |
| Dialight 609 series LED panel mount indicators have a chrome plated or black painted brass finish with a recessed or protruded LED. The 609 series has a long life expectancy... | |
| Dialight 610 series LED panel mount indicators have a polycarbonate housing with a polycarbonate lens to match the emitting colour. The 610 series has a long life expectancy and low... | |
| Dialight 612 series LED panel mount indicators have a polycarbonate housing with a protruded polycarbonate lens to match the emitting colour. The 612 series has a long life expectancy and... | |
| Dialight 616 series LED panel mount indicators have a polycarbonate housing with a domed polycarbonate lens to match the emitting colour. The 616 series has a long life expectancy and... | |
| Hard black anodised aluminium housing. Hexagon bezel to aid mounting to panel. PTFE mounting/panel seal. Sealed to IP68 (10psi) to BS5420. Suitable for high vibration applications. Ideal for marine applications... | |
| High Brightness. 26mm Coloured flat lens. Good on/off contrast. Bezel available in satin and black finish. Sealed to IP67. Mounting hole size:30mm to 30.2mm. 2.8 x 0.8 terminals. 24/28Vac/dc and... | |
| LED Circuit Board Indicator RED/GRN SMD - Indicators & Indicator Components - Indicators | |
| LED,Black - Indicators & Indicator Components - Indicators | |
| LED,Blue - Indicators & Indicator Components - Indicators | |
| LED,Clear - Indicators & Indicator Components - Indicators | |
| LED,Green - Indicators & Indicator Components - Indicators | |
| LED,Orange - Indicators & Indicator Components - Indicators | |
| LED,Red - Indicators & Indicator Components - Indicators | |
| LED,Yellow - Indicators & Indicator Components - Indicators | |
| Marl 604 series indicators are very low profile IP67 rated panel mount devices that are suitable for a variety of applications. 5.0mm mounting. Robust bright nickel plated brass housing. Sealed... | |
| Marl 677 series indicators are EMC type IP67 rated panel mount devices suitable for a variety of applications. EMC version with internal stainless steel mesh. 8.1mm mounting. Black chrome plated... | |
| Marl 690 series indicators are UL certified IP67 rated panel mount devices suitable for a variety of applications. UL Certified - Certificate Number 20120419-E349017. High intensity LED panel indicator. Black... | |
| Marl indicators are available in a range of LED colours and offer a diffused colour 3mm LED. Marl indicators use standard intensity LEDs recessed into a Nickel plated housing which... | |
| Surface light signal. With neon bulb. Splash proof, IP44. Housing made from impact-resistant insulation. Contact material: cadmium- and nickel-free. Fixing hole ø = 4.5 mm. Cable entry with push-in nipples... | |
| The 591-3x0x-0 series, from Dialight, is a CBI® circuit board indicator from their Prism® family. It consists of a 3mm surface mount (SMD) LED within a black plastic housing. The... | |
| The mounting dimensions of the Series 57 indicators comply to current industry standards making them a suitable upgrade to existing indicators. The modern design and extra-large illuminated surface ensure that... | |
| The professional 657 series from Dialight are a range of watertight panel mount indicators that are designed to be used in a variety of applications. This series of indicator is... | |
| Tinted diffused polycarbonate fresnel lens. Black glass-filled nylon housing. Flush push fit mounting. Mounting Hole Size: 8mm Dia. Operating Temperature: +80°C (Max) Light Output Colour = Amber Mounting Hole Size... | |
| Tinted diffused polycarbonate fresnel lens. Black glass-filled nylon housing. Flush push fit mounting. Mounting Hole Size: 8mm Dia. Operating Temperature: +80°C (Max) Light Output Colour = Green Mounting Hole Size... | |
| Tinted diffused polycarbonate fresnel lens. Black glass-filled nylon housing. Flush push fit mounting. Mounting Hole Size: 8mm Dia. Operating Temperature: +80°C (Max) Light Output Colour = Red Mounting Hole Size... | |
| Vandal resistant. Low profile style. 7mm coloured diffused polycarbonate lens. Ingress protection to IP67. 12mm bezel robust black anodised aluminium housing. Sunlight readable. Fully internally potted. Shock and vibration resistant. |
| << Prev | Next >> |