Snap-in fixing requires no additional hardware. Super bright types with tinted diffused lens. 355mm long wire lead connection. Ultra bright types with water clear lens. 3 leaded tri-colour types with milky white diffused lens. Housing meets UL94V-0. 7.41mm Black housing enhances LED contrast. Mounting hole size: 6.35mm
Voltage Rating = 2.1 V
Light Output Colour = Red
Mounting Hole Size = 0.25in
Length = 15.88 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black
Intensity = 34 mcd
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 5414044 |