Integrated Silicon Solution, Inc. Memory - SDRAM - IS41LV16105B-50KL IS41LV16105B-50KL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 141079-IS41LV16105B- 50KL Packaging: Tube/Rail Mounting: SMD (SMT) Technology: DRAM - FP Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 141079-IS41LV16105B- 50KL Packaging: Tube/Rail Mounting: SMD (SMT) Technology: DRAM - FP Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS41LV16105B-50KL - 141079-IS41LV16105B-50KL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS41LV16105B-50KL
141079-IS41LV16105B-50KL
Memory - SDRAM - IS41LV16105B-50KL 141079-IS41LV16105B-50KL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 141079-IS41LV16105B- 50KL Packaging: Tube/Rail Mounting: SMD (SMT) Technology: DRAM - FP Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 141079-IS41LV16105B-50KL
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: DRAM - FP
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 25ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 42-SOJ
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS41LV16105B-50KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS41LV16105B-50KL
Memory IC and Storage Component 774-IS41LV16105B-50KL
IC DRAM 16MBIT 50NS 42SOJ Product overview: IS41LV16105B-50KL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16105B-50K L can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT 50NS 42SOJ Product overview: IS41LV16105B-50KL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16105B-50KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 16MBIT PARALLEL 42SOJ

IC DRAM 16MBIT PARALLEL 42SOJ

Supplier's Site Datasheet
Memory - IS41LV16105B-50KL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM - FP Memory IC 16Mbit Parallel 25 ns 42-SOJ

DRAM - FP Memory IC 16Mbit Parallel 25 ns 42-SOJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 141079-IS41LV16105B-50KL 774-IS41LV16105B-50KL IS41LV16105B-50KL IS41LV16105B-50KL
Product Name Memory - SDRAM - IS41LV16105B-50KL Memory IC and Storage Component Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 25 ns 25 ns 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details