Integrated Silicon Solution, Inc. Memory IC and Storage Component IS41LV16105B-50TL

Description
IC DRAM 16MBIT PAR 44TSOP II Product overview: IS41LV16105B-50TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16105B-50T L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16MBIT PAR 44TSOP II Product overview: IS41LV16105B-50TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16105B-50T L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS41LV16105B-50TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS41LV16105B-50TL
Memory IC and Storage Component 774-IS41LV16105B-50TL
IC DRAM 16MBIT PAR 44TSOP II Product overview: IS41LV16105B-50TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16105B-50T L can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 44TSOP II Product overview: IS41LV16105B-50TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16105B-50TL can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - IS41LV16105B-50TL - 921607-IS41LV16105B-50TL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS41LV16105B-50TL
921607-IS41LV16105B-50TL
Memory - SDRAM - IS41LV16105B-50TL 921607-IS41LV16105B-50TL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921607-IS41LV16105B- 50TL Operating Temperature Range: 0°C ~ 70°C (TA) Features: DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25 ns 44-TSOP II Package: Tray Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 117 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921607-IS41LV16105B-50TL
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25 ns 44-TSOP II
Package: Tray
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 117
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory - IS41LV16105B-50TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM - FP Memory IC 16Mbit Parallel 25 ns 44-TSOP II

DRAM - FP Memory IC 16Mbit Parallel 25 ns 44-TSOP II

Buy Now Datasheet
IC DRAM 16MBIT PAR 44TSOP II

IC DRAM 16MBIT PAR 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS41LV16105B-50TL 921607-IS41LV16105B-50TL IS41LV16105B-50TL IS41LV16105B-50TL
Product Name Memory IC and Storage Component Memory - SDRAM - IS41LV16105B-50TL Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSOP; 44-TSOP (0.400", 10.16mm Width) SOP; 44-TSOP II 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1820023 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details