IC DRAM 512MBIT PARALLEL 84FBGA Product overview: EM68B16CWQK-25H from Etron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EM68B16CWQK-25H can be used for catalog matching and distributor lookup.
Manufacturer: Etron Technology
Win Source Part Number: 870396-EM68B16CWQK-2
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: SDRAM - DDR2 Memory IC 512M (32M x 16) Parallel 400 MHz 400 ps 84-FBGA (8x12.5)
Package: 84-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: EM68B16
Categories: Integrated Circuits (ICs)
Case / Package: 84-FBGA (8x12.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8542.32.0028
IC DRAM 512MBIT PARALLEL 84FBGA
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)
IC DRAM 512MBIT PARALLEL 84FBGA
IC DRAM 512MBIT PARALLEL 84FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EM68B16CWQK-25H | 870396-EM68B16CWQK-25H | EM68B16CWQK-25H | EM68B16CWQK-25H | EM68B16CWQK-25H | EM68B16CWQK-25H |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - EM68B16CWQK-25H | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR2; DRAM Chip |
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | ||
| Cycle Time | 15 ns | 0.4000 ns | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |