Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42RM32200M-6BLI

Description
IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: IS42RM32200M-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32200M-6BL I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: IS42RM32200M-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32200M-6BL I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42RM32200M-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42RM32200M-6BLI
Memory IC and Storage Component 774-IS42RM32200M-6BLI
IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: IS42RM32200M-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32200M-6BL I can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: IS42RM32200M-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32200M-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356385-IS42RM32200M-6BLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356385-IS42RM32200M-6BLI
Integrated Circuits (ICs) - Memory - Memory 1356385-IS42RM32200M-6BLI
Win Source Part Number: 1356385-IS42RM32200M -6BLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Active Package / Case: 90-TFBGA Supplier Device Package: 90-TFBGA (8x13) Base Product Number: IS42RM32200 Technology: SDRAM - Mobile Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.3V ~ 2.7V Memory Type: Volatile Memory Format: DRAM Memory Size: 64Mbit Memory Organization: 2M x 32 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.5 ns

Win Source Part Number: 1356385-IS42RM32200M-6BLI
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 90-TFBGA
Supplier Device Package: 90-TFBGA (8x13)
Base Product Number: IS42RM32200
Technology: SDRAM - Mobile
Mounting Type: Surface Mount
HTSUS: 8542.32.0002
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.3V ~ 2.7V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 64Mbit
Memory Organization: 2M x 32
Memory Interface: Parallel
Clock Frequency: 166 MHz
Access Time: 5.5 ns

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42RM32200M-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42RM32200M-6BLI
Integrated Circuits (ICs) - Memory IS42RM32200M-6BLI
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - IS42RM32200M-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42RM32200M-6BLI 1356385-IS42RM32200M-6BLI IS42RM32200M-6BLI IS42RM32200M-6BLI IS42RM32200M-6BLI
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray BGA BGA; 90-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details