SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x13)
SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (9x13)
IC DRAM 4GBIT PARALLEL 96FBGA
IC DRAM 4GBIT PAR 96FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2174-EM6GE16EWXD-10HTR-ND | EM6GE16EWXD-10H | EM6GE16EWXD-10H | EM6GE16EWXD-10H |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; 96-TFBGA | ||
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | Surface Mount |