Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS42RM32200M-6BLI-TR

Description
Win Source Part Number: 1356822-IS42RM32200M -6BLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 90-TFBGA Supplier Device Package: 90-TFBGA (8x13) Base Product Number: IS42RM32200 Technology: SDRAM - Mobile Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.3V ~ 2.7V Memory Type: Volatile Memory Format: DRAM Memory Size: 64Mbit Memory Organization: 2M x 32 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.5 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1356822-IS42RM32200M -6BLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 90-TFBGA Supplier Device Package: 90-TFBGA (8x13) Base Product Number: IS42RM32200 Technology: SDRAM - Mobile Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.3V ~ 2.7V Memory Type: Volatile Memory Format: DRAM Memory Size: 64Mbit Memory Organization: 2M x 32 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.5 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1356822-IS42RM32200M-6BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356822-IS42RM32200M-6BLI-TR
Integrated Circuits (ICs) - Memory - Memory 1356822-IS42RM32200M-6BLI-TR
Win Source Part Number: 1356822-IS42RM32200M -6BLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 90-TFBGA Supplier Device Package: 90-TFBGA (8x13) Base Product Number: IS42RM32200 Technology: SDRAM - Mobile Mounting Type: Surface Mount HTSUS: 8542.32.0002 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.3V ~ 2.7V Memory Type: Volatile Memory Format: DRAM Memory Size: 64Mbit Memory Organization: 2M x 32 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.5 ns

Win Source Part Number: 1356822-IS42RM32200M-6BLI-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 90-TFBGA
Supplier Device Package: 90-TFBGA (8x13)
Base Product Number: IS42RM32200
Technology: SDRAM - Mobile
Mounting Type: Surface Mount
HTSUS: 8542.32.0002
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.3V ~ 2.7V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 64Mbit
Memory Organization: 2M x 32
Memory Interface: Parallel
Clock Frequency: 166 MHz
Access Time: 5.5 ns

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42RM32200M-6BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42RM32200M-6BLI-TR
Memory IC and Storage Component 774-IS42RM32200M-6BLI-TR
IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: IS42RM32200M-6BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32200M-6BL I-TR can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: IS42RM32200M-6BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32200M-6BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - IS42RM32200M-6BLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42RM32200M-6BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42RM32200M-6BLI-TR
Integrated Circuits (ICs) - Memory IS42RM32200M-6BLI-TR
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1356822-IS42RM32200M-6BLI-TR 774-IS42RM32200M-6BLI-TR IS42RM32200M-6BLI-TR IS42RM32200M-6BLI-TR IS42RM32200M-6BLI-TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory IC and Storage Component - 774-672545 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - 27S41ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers