Integrated Silicon Solution, Inc. 16Mb Memory IC and Storage Component IS41LV16105B-60TL

Description
IC DRAM 16MBIT PAR 44TSOP II / DRAM - FP Memory IC 16Mb (1M x 16) Parallel 30 ns 44-TSOP II Product overview: IS41LV16105B-60TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS41LV16105B-60 TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16MBIT PAR 44TSOP II / DRAM - FP Memory IC 16Mb (1M x 16) Parallel 30 ns 44-TSOP II Product overview: IS41LV16105B-60TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS41LV16105B-60 TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Mb Memory IC and Storage Component - 2020-IS41LV16105B-60TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16Mb Memory IC and Storage Component
2020-IS41LV16105B-60TL
16Mb Memory IC and Storage Component 2020-IS41LV16105B-60TL
IC DRAM 16MBIT PAR 44TSOP II / DRAM - FP Memory IC 16Mb (1M x 16) Parallel 30 ns 44-TSOP II Product overview: IS41LV16105B-60TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS41LV16105B-60 TL can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 44TSOP II / DRAM - FP Memory IC 16Mb (1M x 16) Parallel 30 ns 44-TSOP II Product overview: IS41LV16105B-60TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS41LV16105B-60TL can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1228355-IS41LV16105B-60TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1228355-IS41LV16105B-60TL
Integrated Circuits (ICs) - Memory 1228355-IS41LV16105B-60TL
Win Source Part Number: 1228355-IS41LV16105B -60TL Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 117 Mounting: SMD (SMT) Technology: DRAM - FP Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 30 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: DRAM Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete

Win Source Part Number: 1228355-IS41LV16105B-60TL
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 117
Mounting: SMD (SMT)
Technology: DRAM - FP
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 30 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: DRAM
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete

Buy Now Datasheet
Memory - IS41LV16105B-60TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM - FP Memory IC 16Mbit Parallel 30 ns 44-TSOP II

DRAM - FP Memory IC 16Mbit Parallel 30 ns 44-TSOP II

Buy Now Datasheet
IC DRAM 16MBIT PAR 44TSOP II

IC DRAM 16MBIT PAR 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-IS41LV16105B-60TL 1228355-IS41LV16105B-60TL IS41LV16105B-60TL IS41LV16105B-60TL
Product Name 16Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 30 ns 30 ns 30 ns 30 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27C256-20/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details