IC DRAM 256MBIT PARALLEL 54FBGA Product overview: EM63A165BM-5H from Etron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EM63A165BM-5H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1197647-EM63A165BM-5
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 4.5 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 54-TFBGA
Supplier Device Package: 54-FBGA (8x8)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: DRAM
Clock Frequency: 200 MHz
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): EM63A165BM5H;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Mfr: Etron Technology, Inc.
Other Names: 2174-EM63A165BM-5HTR
Base Product Number: EM63A165
SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 4.5ns 54-FBGA (8x8)
SDRAM Memory IC 256Mbit Parallel 200 MHz 4.5 ns 54-FBGA (8x8)
IC DRAM 256MBIT PARALLEL 54FBGA
IC DRAM 256MBIT PARALLEL 54FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EM63A165BM-5H | 1197647-EM63A165BM-5H | 2174-EM63A165BM-5HTR-ND | EM63A165BM-5H | EM63A165BM-5H | EM63A165BM-5H |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 4.5 ns | 4.5 ns | 4.5 ns | 4.5 ns | ||
| Cycle Time | 10 ns | 10 ns | 10 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |