SDRAM - Mobile Memory IC 32Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
IC DRAM 32MBIT PARALLEL 90TFBGA
IC DRAM 32MBIT PARALLEL 90TFBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42RM32100D-75BLI | IS42RM32100D-75BLI | IS42RM32100D-75BLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 6 ns | 6 ns | 6 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits |