SDRAM - DDR2 Memory IC 2Gb (128M x 16) SSTL_18 533MHz 350ps 84-FBGA (8x12.5)
SDRAM - DDR2 Memory IC 2Gb (128M x 16) SSTL_18 533MHz 350ps 84-FBGA (8x12.5)
IC DRAM 2GBIT SSTL 18 84FBGA
SDRAM - DDR2 Memory IC 2Gbit SSTL_18 533 MHz 350 ps 84-FBGA (8x12.5)
2GB (128MX16) DDR2. 84-BALL FBGA
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2174-EM68D16CBQC-18IHCT-ND | EM68D16CBQC-18IH | EM68D16CBQC-18IH | EM68D16CBQC-18IH |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 84-TFBGA | BGA; 84-FBGA (8x12.5) | BGA; 84-TFBGA | |
| Supply Voltage | 1.7V ~ 1.9V | -40degC ~ 95degC (TC) | 1.7V ~ 1.9V |