Etron Technology, Inc. Memory EM63A165BM-5IH

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 4.5ns 54-FBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 4.5ns 54-FBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 2174-EM63A165BM-5IHTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 4.5ns 54-FBGA (8x8)

SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 4.5ns 54-FBGA (8x8)

Buy Now Datasheet
Memory - EM63A165BM-5IH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 200 MHz 4.5 ns 54-FBGA (8x8)

SDRAM Memory IC 256Mbit Parallel 200 MHz 4.5 ns 54-FBGA (8x8)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 54FBGA

IC DRAM 256MBIT PARALLEL 54FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - EM63A165BM-5IH - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
EM63A165BM-5IH
Integrated Circuits (ICs) - Memory - Memory EM63A165BM-5IH
IC DRAM 256MBIT PARALLEL 54FBGA

IC DRAM 256MBIT PARALLEL 54FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2174-EM63A165BM-5IHTR-ND EM63A165BM-5IH EM63A165BM-5IH EM63A165BM-5IH
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 54-TFBGA BGA; 54-TFBGA BGA; 54-FBGA (8x8)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 28152182 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers