Integrated Silicon Solution, Inc. Memory - SDRAM - IS41LV16105C-50KLI-TR IS41LV16105C-50KLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 846574-IS41LV16105C- 50KLI-TR Features: Memory IC 25 ns Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 846574-IS41LV16105C- 50KLI-TR Features: Memory IC 25 ns Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS41LV16105C-50KLI-TR - 846574-IS41LV16105C-50KLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS41LV16105C-50KLI-TR
846574-IS41LV16105C-50KLI-TR
Memory - SDRAM - IS41LV16105C-50KLI-TR 846574-IS41LV16105C-50KLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 846574-IS41LV16105C- 50KLI-TR Features: Memory IC 25 ns Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 846574-IS41LV16105C-50KLI-TR
Features: Memory IC 25 ns
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory IC and Storage Component - 2020-IS41LV16105C-50KLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IS41LV16105C-50KLI-TR
Memory IC and Storage Component 2020-IS41LV16105C-50KLI-TR
IC DRAM 16MBIT PARALLEL 42SOJ Product overview: IS41LV16105C-50KLI-T R from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS41LV16105C-50 KLI-TR can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PARALLEL 42SOJ Product overview: IS41LV16105C-50KLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS41LV16105C-50KLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DRAM - FP Memory IC 16Mbit Parallel 25 ns 42-SOJ

DRAM - FP Memory IC 16Mbit Parallel 25 ns 42-SOJ

Buy Now Datasheet
IC DRAM 16MBIT PARALLEL 42SOJ

IC DRAM 16MBIT PARALLEL 42SOJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 846574-IS41LV16105C-50KLI-TR 2020-IS41LV16105C-50KLI-TR IS41LV16105C-50KLI-TR IS41LV16105C-50KLI-TR
Product Name Memory - SDRAM - IS41LV16105C-50KLI-TR Memory IC and Storage Component Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 25 ns 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122201PXE - 5962F2122201PXE - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type PG-TQFP-100
View Details
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details