SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (7.5x10.6)
4GB (512MX8) DDR3. 78-BALL WINDO
IC DRAM 4GBIT PAR 78FBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | EM6HE08EW9G-10H | EM6HE08EW9G-10H | EM6HE08EW9G-10H |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 20 ns | 20 ns | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | ||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits |