SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (7.5x10.6)
SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (7.5x10.6)
IC DRAM 4GBIT PARALLEL 78FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2174-EM6GE08EW9G-10IHTR-ND | EM6GE08EW9G-10IH | EM6GE08EW9G-10IH | EM6GE08EW9G-10IH |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 78-TFBGA | BGA; 78-TFBGA | 933 MHz | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | Surface Mount |