SDRAM Memory IC 4Gb (256M x 16) POD 1.333GHz 18ns 96-FBGA (7.5x13.5)
SDRAM Memory IC 4Gb (256M x 16) POD 1.333GHz 18ns 96-FBGA (7.5x13.5)
SDRAM Memory IC 4Gb (256M x 16) POD 1.333GHz 18ns 96-FBGA (7.5x13.5)
SDRAM Memory IC 4Gbit POD 1.333 GHz 18 ns 96-FBGA (7.5x13.5)
IC DRAM 4GBIT POD 96FBGA
4GB (256MX16) DDR4. 96-BALL WIND
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2174-EM6OE16NWAKA-07HTR-ND | EM6OE16NWAKA-07H | EM6OE16NWAKA-07H | EM6OE16NWAKA-07H |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; 96-TFBGA | BGA | |
| Supply Voltage | 1.14V ~ 1.26V | 1.14V ~ 1.26V | 0degC ~ 95degC (TC) |