SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)
IC DRAM 2GBIT PAR 78FBGA
IC DRAM 2GBIT PARALLEL 78FBGA
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2174-EM6HD08EWUF-10HTR-ND | EM6HD08EWUF-10H | EM6HD08EWUF-10H | EM6HD08EWUF-10H |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 78-TFBGA | BGA; 78-TFBGA | BGA; 78-FBGA (8x10.5) | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 0degC ~ 95degC (TC) |