IC DRAM 4MBIT PARALLEL 40TSOP Product overview: IS41LV16256C-35TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16256C-35T
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 040828-IS41LV16256C-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: DRAM - EDO
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 18ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC DRAM 4MBIT PARALLEL 40TSOP
DRAM - EDO Memory IC 4Mbit Parallel 18 ns 40-TSOP
IC DRAM 4MBIT PARALLEL 40TSOP
DISCONTINUED BY MANUFACTURER, EDO DRAM, 256KX16, 35NS, CMOS, TSOP2-40, IND TEMP. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS41LV16256C-35TLI | 040828-IS41LV16256C-35TLI | IS41LV16256C-35TLI | IS41LV16256C-35TLI | IS41LV16256C-35TLI | 127377634 |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS41LV16256C-35TLI | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory IC |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip |
| Access Time | 35 ns | 18 ns | 18 ns | 18 ns | 18 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Address Bus Width | 9 bits |