Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 123773-IS41LV16256C-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: DRAM - EDO
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 18ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC DRAM 4MBIT PARALLEL 40TSOP Product overview: IS41LV16256C-35TLI-T
DRAM - EDO Memory IC 4Mbit Parallel 18 ns 40-TSOP
IC DRAM 4MBIT PARALLEL 40TSOP
IC DRAM 4MBIT PARALLEL 40TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 123773-IS41LV16256C-35TLI-TR | 774-IS41LV16256C-35TLI-TR | IS41LV16256C-35TLI-TR | IS41LV16256C-35TLI-TR | IS41LV16256C-35TLI-TR |
| Product Name | Memory - SDRAM - IS41LV16256C-35TLI-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 18 ns | 35 ns | 18 ns | 18 ns | 18 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 40-TSOP | 44-TSOP (0.400\", 10.16mm Width), 40 Leads | |||
| Supply Voltage | 3 V ~ 3.6 V | 3 | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |