Cal Test Electronics, Inc. Jacks, Plugs CT3880-2

Description
Banana Jack Connector Standard Banana Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3880-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3880-2-ND
Jacks, Plugs 1768-CT3880-2-ND
Banana Jack Connector Standard Banana Red

Banana Jack Connector Standard Banana Red

Buy Now Datasheet
10Mm Magnetic Conn, 4Mm Jack, 4A, Red; Gender Cal Test Electronics - 42AH1334 - Newark, An Avnet Company
Chicago, IL, United States
10Mm Magnetic Conn, 4Mm Jack, 4A, Red; Gender Cal Test Electronics
42AH1334
10Mm Magnetic Conn, 4Mm Jack, 4A, Red; Gender Cal Test Electronics 42AH1334
10MM MAGNETIC CONN, 4MM JACK, 4A, RED; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

10MM MAGNETIC CONN, 4MM JACK, 4A, RED; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3880-2-ND 42AH1334
Product Name Jacks, Plugs 10Mm Magnetic Conn, 4Mm Jack, 4A, Red; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers