Cal Test Electronics, Inc. Jacks, Plugs CT3878-9

Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3878-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3878-9-ND
Jacks, Plugs 1768-CT3878-9-ND
Banana Jack Connector Standard Banana White

Banana Jack Connector Standard Banana White

Buy Now Datasheet
7Mm Magnetic Conn, 4Mm Jack, 12A, White; Gender Cal Test Electronics - 42AH1326 - Newark, An Avnet Company
Chicago, IL, United States
7Mm Magnetic Conn, 4Mm Jack, 12A, White; Gender Cal Test Electronics
42AH1326
7Mm Magnetic Conn, 4Mm Jack, 12A, White; Gender Cal Test Electronics 42AH1326
7MM MAGNETIC CONN, 4MM JACK, 12A, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 SeriesRoHS Compliant: Yes

7MM MAGNETIC CONN, 4MM JACK, 12A, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3878-9-ND 42AH1326
Product Name Jacks, Plugs 7Mm Magnetic Conn, 4Mm Jack, 12A, White; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details