Cal Test Electronics, Inc. Jacks, Plugs CT3878-6

Description
Banana Jack Connector Standard Banana Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3878-6-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3878-6-ND
Jacks, Plugs 1768-CT3878-6-ND
Banana Jack Connector Standard Banana Blue

Banana Jack Connector Standard Banana Blue

Buy Now Datasheet
Jacks, Plugs - CT3878-6 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3878-6
Jacks, Plugs CT3878-6
7MM MAG CONN SHD BANANA JACK BLU

7MM MAG CONN SHD BANANA JACK BLU

Supplier's Site
7Mm Magnetic Conn, 4Mm Jack, 12A, Blue; Gender Cal Test Electronics - 42AH1325 - Newark, An Avnet Company
Chicago, IL, United States
7Mm Magnetic Conn, 4Mm Jack, 12A, Blue; Gender Cal Test Electronics
42AH1325
7Mm Magnetic Conn, 4Mm Jack, 12A, Blue; Gender Cal Test Electronics 42AH1325
7MM MAGNETIC CONN, 4MM JACK, 12A, BLUE; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

7MM MAGNETIC CONN, 4MM JACK, 12A, BLUE; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3878-6-ND CT3878-6 42AH1325
Product Name Jacks, Plugs Jacks, Plugs 7Mm Magnetic Conn, 4Mm Jack, 12A, Blue; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data