Cal Test Electronics, Inc. Coaxial Connector (RF) Adapters CT3391

Description
Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - CT3391-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
CT3391-ND
Coaxial Connector (RF) Adapters CT3391-ND
Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - CT3391 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
CT3391
RF Adapters - Between Series CT3391
RF Adapters - Between Series N male to SMA

RF Adapters - Between Series N male to SMA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number CT3391-ND CT3391
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series
Connector Type SMA; Type N SMA; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1056436-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Adapters - 2469535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 4.000 GHz
View Details