Cal Test Electronics, Inc. Jacks, Plugs CT3881-2

Description
Banana Jack Connector Standard Banana Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3881-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3881-2-ND
Jacks, Plugs 1768-CT3881-2-ND
Banana Jack Connector Standard Banana Red

Banana Jack Connector Standard Banana Red

Buy Now Datasheet
6.6Mm Magnetic Conn, 4Mm R/a Jack, Red; Gender Cal Test Electronics - 42AH1340 - Newark, An Avnet Company
Chicago, IL, United States
6.6Mm Magnetic Conn, 4Mm R/a Jack, Red; Gender Cal Test Electronics
42AH1340
6.6Mm Magnetic Conn, 4Mm R/a Jack, Red; Gender Cal Test Electronics 42AH1340
6.6MM MAGNETIC CONN, 4MM R/A JACK, RED; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:MagneticRoHS Compliant: Yes

6.6MM MAGNETIC CONN, 4MM R/A JACK, RED; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:MagneticRoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - CT3881-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3881-2
Jacks, Plugs CT3881-2
6.6MM MAG CONN RA BANA JACK RED

6.6MM MAG CONN RA BANA JACK RED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3881-2-ND 42AH1340 CT3881-2
Product Name Jacks, Plugs 6.6Mm Magnetic Conn, 4Mm R/a Jack, Red; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details