Banana Plug Connector Standard Banana Solderless Black
Win Source Part Number: 1220489-CT3250-0
Category: Connectors, Interconnects>Banana
Series: Cal Test
Type: Banana Plug
Color: Black
Termination: Solderless
Contact Finish: Nickel
Package: Bulk
Wire Gauge: 13 AWG
Contact Material: Beryllium Copper
Gender: Male
Standard Package: 10
Body Material: Polyamide (PA), Nylon
Insulation: Sheathed
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -20°C ~ 80°C
Plug/Mating Plug Diameter: Standard Banana
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Cal Test Electronics
Other Names: BKCT3250-0
Base Product Number: CT3250
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BKCT3250-0-ND | 1220489-CT3250-0 |
| Product Name | Jacks, Plugs | Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs |
| Gender | Male / Plug | Male / Plug; Female / Jack |