Cal Test Electronics, Inc. Jacks, Plugs CT3882-2

Description
Banana Jack Connector Standard Banana Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3882-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3882-2-ND
Jacks, Plugs 1768-CT3882-2-ND
Banana Jack Connector Standard Banana Red

Banana Jack Connector Standard Banana Red

Buy Now Datasheet
8Mm Magnetic Conn, 4Mm R/a Jack, 4A, Red; Gender Cal Test Electronics - 42AH1344 - Newark, An Avnet Company
Chicago, IL, United States
8Mm Magnetic Conn, 4Mm R/a Jack, 4A, Red; Gender Cal Test Electronics
42AH1344
8Mm Magnetic Conn, 4Mm R/a Jack, 4A, Red; Gender Cal Test Electronics 42AH1344
8MM MAGNETIC CONN, 4MM R/A JACK, 4A, RED; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

8MM MAGNETIC CONN, 4MM R/A JACK, 4A, RED; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3882-2-ND 42AH1344
Product Name Jacks, Plugs 8Mm Magnetic Conn, 4Mm R/a Jack, 4A, Red; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data