Cal Test Electronics, Inc. Jacks, Plugs CT4406-0

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT4406-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT4406-0-ND
Jacks, Plugs 1768-CT4406-0-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Black

Banana Jack Connector Standard Banana Threaded, External (Nut) Black

Buy Now Datasheet
Sheathed Banana Jack, 10A, Screw, Blk; Gender Cal Test Electronics - 76AH6673 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Banana Jack, 10A, Screw, Blk; Gender Cal Test Electronics
76AH6673
Sheathed Banana Jack, 10A, Screw, Blk; Gender Cal Test Electronics 76AH6673
SHEATHED BANANA JACK, 10A, SCREW, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:5kV; Contact Plating:-; Connector Colour:Black; Contact Material:-; Contact Termination Type:Screw RoHS Compliant: Yes

SHEATHED BANANA JACK, 10A, SCREW, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:5kV; Contact Plating:-; Connector Colour:Black; Contact Material:-; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT4406-0-ND 76AH6673
Product Name Jacks, Plugs Sheathed Banana Jack, 10A, Screw, Blk; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details