Cal Test Electronics, Inc. Jacks, Plugs CT3203-S-2

Description
Banana Plug Connector Standard Banana Solder Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT3203-S-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT3203-S-2-ND
Jacks, Plugs CT3203-S-2-ND
Banana Plug Connector Standard Banana Solder Red

Banana Plug Connector Standard Banana Solder Red

Buy Now Datasheet
4Mm Banana Plug, 20A, Red; Gender Cal Test Electronics - 61AC9208 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Red; Gender Cal Test Electronics
61AC9208
4Mm Banana Plug, 20A, Red; Gender Cal Test Electronics 61AC9208
4MM BANANA PLUG, 20A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 20A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CT3203-S-2-ND 61AC9208
Product Name Jacks, Plugs 4Mm Banana Plug, 20A, Red; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data