Cal Test Electronics, Inc. Jacks, Plugs CT3203-0

Description
Banana Plug Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT3203-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT3203-0-ND
Jacks, Plugs BKCT3203-0-ND
Banana Plug Connector Standard Banana Solderless Black

Banana Plug Connector Standard Banana Solderless Black

Buy Now Datasheet
Jacks, Plugs - CT3203-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3203-0
Jacks, Plugs CT3203-0
CONN BANANA PLUG SLDRLESS BLACK

CONN BANANA PLUG SLDRLESS BLACK

Supplier's Site
4Mm Banana Plug, 20A, Black; Gender Cal Test Electronics - 61AC9209 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 20A, Black; Gender Cal Test Electronics
61AC9209
4Mm Banana Plug, 20A, Black; Gender Cal Test Electronics 61AC9209
4MM BANANA PLUG, 20A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 20A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT3203-0-ND CT3203-0 61AC9209
Product Name Jacks, Plugs Jacks, Plugs 4Mm Banana Plug, 20A, Black; Gender Cal Test Electronics
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Cable Mount
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers