Cal Test Electronics, Inc. Jacks, Plugs CT3885-9

Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3885-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3885-9-ND
Jacks, Plugs 1768-CT3885-9-ND
Banana Jack Connector Standard Banana White

Banana Jack Connector Standard Banana White

Buy Now Datasheet
11Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics - 42AH1358 - Newark, An Avnet Company
Chicago, IL, United States
11Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics
42AH1358
11Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics 42AH1358
11MM MAGNETIC CONN, 4MM R/A JACK, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

11MM MAGNETIC CONN, 4MM R/A JACK, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT3885-9-ND 42AH1358
Product Name Jacks, Plugs 11Mm Magnetic Conn, 4Mm R/a Jack, White; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - 1341G3-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details