Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm
ADAPTER, N PLUG-SMA JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1768-CT3320A-ND | 25AK2629 |
| Product Name | Coaxial Connector (RF) Adapters | Adapter, N Plug-Sma Jack, 50 Ohm; Convert From Coax Type Cal Test Electronics |
| Connector Type | SMA; Type N | SMA |