Banana Jack Connector Standard Banana Red
10MM MAGNETIC CONN, 4MM R/A JACK, RED; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Magnetic RoHS Compliant: Yes
10MM MAG CONN RA BANANA JACK RED
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1768-CT3884-2-ND | 42AH1352 | CT3884-2 |
| Product Name | Jacks, Plugs | 10Mm Magnetic Conn, 4Mm R/a Jack, Red; Gender Cal Test Electronics | Jacks, Plugs |
| Gender | Female / Jack | Female / Jack | Female / Jack |
| Geometry | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle |