Cal Test Electronics, Inc. Coaxial Connector (RF) Adapters CT3341A

Description
COAX ADAPT BNC TO BNC
Request a Quote Datasheet
Description
COAX ADAPT BNC TO BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1768-CT3341A-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1768-CT3341A-ND
Coaxial Connector (RF) Adapters 1768-CT3341A-ND
COAX ADAPT BNC TO BNC

COAX ADAPT BNC TO BNC

Buy Now Datasheet
Tee Adapter, Bnc Plug-Jack, Jack, 50 Ohm; Convert From Coax Type Cal Test Electronics - 25AK2634 - Newark, An Avnet Company
Chicago, IL, United States
Tee Adapter, Bnc Plug-Jack, Jack, 50 Ohm; Convert From Coax Type Cal Test Electronics
25AK2634
Tee Adapter, Bnc Plug-Jack, Jack, 50 Ohm; Convert From Coax Type Cal Test Electronics 25AK2634
TEE ADAPTER, BNC PLUG-JACK, JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

TEE ADAPTER, BNC PLUG-JACK, JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 1768-CT3341A-ND 25AK2634
Product Name Coaxial Connector (RF) Adapters Tee Adapter, Bnc Plug-Jack, Jack, 50 Ohm; Convert From Coax Type Cal Test Electronics
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1050651-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 8194169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details