Banana Jack Connector Standard Banana Red
7MM MAGNETIC CONN, 4MM JACK, 12A, RED; Gender:Jack; Connector Mounting:-; Current Rating:12A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes
7MM MAG CONN SHD BANANA JACK RED
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1768-CT3878-2-ND | 42AH1322 | CT3878-2 |
| Product Name | Jacks, Plugs | 7Mm Magnetic Conn, 4Mm Jack, 12A, Red; Gender Cal Test Electronics | Jacks, Plugs |
| Gender | Female / Jack | Female / Jack | Female / Jack |