Cal Test Electronics, Inc. Binding Posts CT4231-NI-5

Description
Binding Post Connector Standard Knurled Green Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Green Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 1768-CT4231-NI-5-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
1768-CT4231-NI-5-ND
Binding Posts 1768-CT4231-NI-5-ND
Binding Post Connector Standard Knurled Green Nickel

Binding Post Connector Standard Knurled Green Nickel

Buy Now Datasheet
Sheathed Binding Post, 4 Mm, Green; Product Range Cal Test Electronics - 66AH8663 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Binding Post, 4 Mm, Green; Product Range Cal Test Electronics
66AH8663
Sheathed Binding Post, 4 Mm, Green; Product Range Cal Test Electronics 66AH8663
SHEATHED BINDING POST, 4 MM, GREEN; Product Range:-; Current Rating:36A; Voltage Rating:100V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

SHEATHED BINDING POST, 4 MM, GREEN; Product Range:-; Current Rating:36A; Voltage Rating:100V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT4231-NI-5-ND 66AH8663
Product Name Binding Posts Sheathed Binding Post, 4 Mm, Green; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Paladin ® - 131-4618-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details