Cal Test Electronics, Inc. Jacks, Plugs CT3880-9

Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 1768-CT3880-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
1768-CT3880-9-ND
Jacks, Plugs 1768-CT3880-9-ND
Banana Jack Connector Standard Banana White

Banana Jack Connector Standard Banana White

Buy Now Datasheet
10Mm Magnetic Conn, 4Mm Jack, 4A, White; Gender Cal Test Electronics - 42AH1338 - Newark, An Avnet Company
Chicago, IL, United States
10Mm Magnetic Conn, 4Mm Jack, 4A, White; Gender Cal Test Electronics
42AH1338
10Mm Magnetic Conn, 4Mm Jack, 4A, White; Gender Cal Test Electronics 42AH1338
10MM MAGNETIC CONN, 4MM JACK, 4A, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

10MM MAGNETIC CONN, 4MM JACK, 4A, WHITE; Gender:Jack; Connector Mounting:-; Current Rating:4A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:CT3800 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - CT3880-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3880-9
Jacks, Plugs CT3880-9
10MM MAG CONN SH BANANA JACK WHT

10MM MAG CONN SH BANANA JACK WHT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1768-CT3880-9-ND 42AH1338 CT3880-9
Product Name Jacks, Plugs 10Mm Magnetic Conn, 4Mm Jack, 4A, White; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details