Cal Test Electronics, Inc. Binding Posts CT4231-NI-2

Description
Binding Post Connector Standard Knurled Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 1768-CT4231-NI-2-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
1768-CT4231-NI-2-ND
Binding Posts 1768-CT4231-NI-2-ND
Binding Post Connector Standard Knurled Red Nickel

Binding Post Connector Standard Knurled Red Nickel

Buy Now Datasheet
Sheathed Binding Post, 4 Mm, Red; Product Range Cal Test Electronics - 66AH8662 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Binding Post, 4 Mm, Red; Product Range Cal Test Electronics
66AH8662
Sheathed Binding Post, 4 Mm, Red; Product Range Cal Test Electronics 66AH8662
SHEATHED BINDING POST, 4 MM, RED; Product Range:-; Current Rating:36A; Voltage Rating:100V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

SHEATHED BINDING POST, 4 MM, RED; Product Range:-; Current Rating:36A; Voltage Rating:100V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1768-CT4231-NI-2-ND 66AH8662
Product Name Binding Posts Sheathed Binding Post, 4 Mm, Red; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Paladin ® - 131-8316-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details